onsemi High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi FPF2102

Description
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi - 43K6922 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
43K6922
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi 43K6922
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2102
PMIC - Power Distribution Switches, Load Drivers FPF2102
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 43K6922 FPF2102
Product Name High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 479409 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type f - german schuko
View Details