onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2100 FPF2100

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067366-FPF2100 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067366-FPF2100 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2100 - FPF2100 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2100
FPF2100
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2100 FPF2100
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067366-FPF2100 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067366-FPF2100
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 125 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2100
PMIC - Power Distribution Switches, Load Drivers FPF2100
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi - 97K0127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi
97K0127
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi 97K0127
MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2100 FPF2100 97K0127
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2100 PMIC - Power Distribution Switches, Load Drivers Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi
Voltage 1.8 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details