onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2005 FPF2005

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016397-FPF2005 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016397-FPF2005 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2005 - 016397-FPF2005 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2005
016397-FPF2005
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2005 016397-FPF2005
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016397-FPF2005 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016397-FPF2005
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 700 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 016397-FPF2005
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2005
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
Analog Switch and Multiplexer IC - 747-74LV4051PW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers