onsemi PMIC - Power Distribution Switches, Load Drivers FPF2005

Description
IC PWR SWITCH P-CHAN 1:1 SC70-5
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SC70-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - FPF2005 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2005
PMIC - Power Distribution Switches, Load Drivers FPF2005
IC PWR SWITCH P-CHAN 1:1 SC70-5

IC PWR SWITCH P-CHAN 1:1 SC70-5

Supplier's Site Datasheet
Ic, High Side Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Onsemi - 97J6801 - Newark, An Avnet Company
Chicago, IL, United States
Ic, High Side Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Onsemi
97J6801
Ic, High Side Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Onsemi 97J6801
IC, HIGH SIDE LOAD SWITCH, 5.5V, SC-70-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.85ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

IC, HIGH SIDE LOAD SWITCH, 5.5V, SC-70-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.85ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2005 97J6801
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, High Side Load Switch, 5.5V, Sc-70-5; Power Load Switch Type Onsemi
Current 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details