onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504LUCX FPF1504LUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774704-FPF1504LUCX Series: IntelliMAX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 3.6 V Rds On (Typ): 15 mOhm Family Name: FPF1504L Categories: Integrated Circuits (ICs) Manufacturer Package: 4-WLCSP (0.96x0.96) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): AVS1BCP08; L294; MMS1X1HT; DML10M8LDS-13; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774704-FPF1504LUCX Series: IntelliMAX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 3.6 V Rds On (Typ): 15 mOhm Family Name: FPF1504L Categories: Integrated Circuits (ICs) Manufacturer Package: 4-WLCSP (0.96x0.96) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): AVS1BCP08; L294; MMS1X1HT; DML10M8LDS-13; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504LUCX
FPF1504LUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504LUCX FPF1504LUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774704-FPF1504LUCX Series: IntelliMAX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1 V ~ 3.6 V Rds On (Typ): 15 mOhm Family Name: FPF1504L Categories: Integrated Circuits (ICs) Manufacturer Package: 4-WLCSP (0.96x0.96) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): AVS1BCP08; L294; MMS1X1HT; DML10M8LDS-13; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774704-FPF1504LUCX
Series: IntelliMAX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 4-UFBGA, WLCSP
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1 V ~ 3.6 V
Rds On (Typ): 15 mOhm
Family Name: FPF1504L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-WLCSP (0.96x0.96)
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): AVS1BCP08; L294; MMS1X1HT; DML10M8LDS-13;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1504LUCX
PMIC - Power Distribution Switches, Load Drivers FPF1504LUCX
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1504LUCX FPF1504LUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504LUCX PMIC - Power Distribution Switches, Load Drivers
Voltage 1 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details