onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FPF1504LBUCX

Description
Win Source Part Number: 992354-FPF1504LBUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: IntelliMAX™ Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1V ~ 3.6V Rds On (Typ): 15mOhm Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFPF1504LBUCX,2 156-FPF1504LBUCX Base Product Number: FPF1504 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 992354-FPF1504LBUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: IntelliMAX™ Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1V ~ 3.6V Rds On (Typ): 15mOhm Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFPF1504LBUCX,2 156-FPF1504LBUCX Base Product Number: FPF1504 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 992354-FPF1504LBUCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
992354-FPF1504LBUCX
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 992354-FPF1504LBUCX
Win Source Part Number: 992354-FPF1504LBUCX Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: IntelliMAX™ Features: Load Discharge, Slew Rate Controlled Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 1V ~ 3.6V Rds On (Typ): 15mOhm Package / Case: 4-UFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFPF1504LBUCX,2 156-FPF1504LBUCX Base Product Number: FPF1504 RoHS Status: Not applicable

Win Source Part Number: 992354-FPF1504LBUCX
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: IntelliMAX™
Features: Load Discharge, Slew Rate Controlled
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 1V ~ 3.6V
Rds On (Typ): 15mOhm
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFPF1504LBUCX,2156-FPF1504LBUCX
Base Product Number: FPF1504
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 992354-FPF1504LBUCX
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921263 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details