onsemi Power Distribution Switches, Load Drivers FPF1321BUCX

Description
Power Switch/Driver 2:1 P-Channel 1.5A 6-WLCSP (0.96x1.66)
Description
Power Switch/Driver 2:1 P-Channel 1.5A 6-WLCSP (0.96x1.66)
Datasheet
Datasheet Summary
Powered by GS/AI

The FPF1321BUCX is a Dual-Input Single-Output (DISO) load switch designed for low-voltage portable devices, operating within an input voltage range of 1.5 V to 5.5 V. It features low on-resistance of 50 mΩ at 3.3 V, allowing for efficient power distribution. The device includes a True Reverse-Current Blocking (TRCB) function, which prevents unwanted current flow from output to input during both ON and OFF states. The FPF1321BUCX is equipped with a quick discharge feature, which enables rapid output discharge when the enable (EN) pin is set to LOW. This load switch supports a maximum switch current of 1.5 A per channel and has a fixed slew rate control of 130 µs for output capacitance less than 1 µF, minimizing inrush current and voltage droop during transitions. The device is compatible with low-voltage control signals, meeting the JESD76 standard for GPIO interfaces. It is housed in a compact 1.0 mm x 1.5 mm WLCSP package with a 0.5 mm pitch and includes ESD protection ratings exceeding 6 kV for the Human Body Model and 15 kV for air discharge, ensuring robust performance in various applications.

Datasheet Summary
Powered by GS/AI

The FPF1321BUCX is a Dual-Input Single-Output (DISO) load switch designed for low-voltage portable devices, operating within an input voltage range of 1.5 V to 5.5 V. It features low on-resistance of 50 mΩ at 3.3 V, allowing for efficient power distribution. The device includes a True Reverse-Current Blocking (TRCB) function, which prevents unwanted current flow from output to input during both ON and OFF states. The FPF1321BUCX is equipped with a quick discharge feature, which enables rapid output discharge when the enable (EN) pin is set to LOW. This load switch supports a maximum switch current of 1.5 A per channel and has a fixed slew rate control of 130 µs for output capacitance less than 1 µF, minimizing inrush current and voltage droop during transitions. The device is compatible with low-voltage control signals, meeting the JESD76 standard for GPIO interfaces. It is housed in a compact 1.0 mm x 1.5 mm WLCSP package with a 0.5 mm pitch and includes ESD protection ratings exceeding 6 kV for the Human Body Model and 15 kV for air discharge, ensuring robust performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - FPF1321BUCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
FPF1321BUCX
Power Distribution Switches, Load Drivers FPF1321BUCX
Power Switch/Driver 2:1 P-Channel 1.5A 6-WLCSP (0.96x1.66)

Power Switch/Driver 2:1 P-Channel 1.5A 6-WLCSP (0.96x1.66)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - FPF1321BUCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
FPF1321BUCX
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers FPF1321BUCX
IC PWR SWITCH P-CHAN 2:1 6WLCSP

IC PWR SWITCH P-CHAN 2:1 6WLCSP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number FPF1321BUCX FPF1321BUCX
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ANS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Gate Driver IC - SI8231AB-D-IS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers