onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204BUCX FPF1204BUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872224-FPF1204BUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: FPF1 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.8x0.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF1204BUCX-ND, FPF1204BUCXTR, FPF1204BUCXDKR, FPF1204BUCXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872224-FPF1204BUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: FPF1 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.8x0.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF1204BUCX-ND, FPF1204BUCXTR, FPF1204BUCXDKR, FPF1204BUCXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204BUCX
FPF1204BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204BUCX FPF1204BUCX
Manufacturer: ON Semiconductor Win Source Part Number: 872224-FPF1204BUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: FPF1 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.8x0.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF1204BUCX-ND, FPF1204BUCXTR, FPF1204BUCXDKR, FPF1204BUCXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 872224-FPF1204BUCX
Series: IntelliMAX™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: FPF1
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.8x0.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF1204BUCX-ND, FPF1204BUCXTR, FPF1204BUCXDKR, FPF1204BUCXCT

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1204BUCX
PMIC - Power Distribution Switches, Load Drivers FPF1204BUCX
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1204BUCX FPF1204BUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204BUCX PMIC - Power Distribution Switches, Load Drivers
Current 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 637936 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details