onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203UCX FPF1203UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039505-FPF1203UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039505-FPF1203UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203UCX
FPF1203UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203UCX FPF1203UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039505-FPF1203UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039505-FPF1203UCX
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.2A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.76x0.76)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1203UCX
PMIC - Power Distribution Switches, Load Drivers FPF1203UCX
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet
Power Load Distribution Switch, Wlcsp-4; Power Load Switch Type Onsemi - 46AC0848 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Wlcsp-4; Power Load Switch Type Onsemi
46AC0848
Power Load Distribution Switch, Wlcsp-4; Power Load Switch Type Onsemi 46AC0848
POWER LOAD DISTRIBUTION SWITCH, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.185ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.185ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1203UCX FPF1203UCX 46AC0848
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203UCX PMIC - Power Distribution Switches, Load Drivers Power Load Distribution Switch, Wlcsp-4; Power Load Switch Type Onsemi
Voltage 1.2 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details