onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1048BUCX FPF1048BUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114769-FPF1048BUCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 21 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22924DYZPR; FPF1003; FPF1048BUCX; FPF1039BUCX; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114769-FPF1048BUCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 21 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22924DYZPR; FPF1003; FPF1048BUCX; FPF1039BUCX; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1048BUCX - FPF1048BUCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1048BUCX
FPF1048BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1048BUCX FPF1048BUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114769-FPF1048BUCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 21 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22924DYZPR; FPF1003; FPF1048BUCX; FPF1039BUCX; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114769-FPF1048BUCX
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1.5 V to 5.5 V
Rds On (Typ): 21 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: 6-WLCSP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS22924DYZPR; FPF1003; FPF1048BUCX; FPF1039BUCX;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Sw, -40 To 85Degc, Wlcsp-6 Rohs Compliant Onsemi - 54AH8732 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, -40 To 85Degc, Wlcsp-6 Rohs Compliant Onsemi
54AH8732
Power Load Sw, -40 To 85Degc, Wlcsp-6 Rohs Compliant Onsemi 54AH8732
POWER LOAD SW, -40 TO 85DEGC, WLCSP-6 ROHS COMPLIANT: YES

POWER LOAD SW, -40 TO 85DEGC, WLCSP-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1048BUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1048BUCX
PMIC - Power Distribution Switches, Load Drivers FPF1048BUCX
IC PWR SWITCH LOAD MGMT 6WLCSP

IC PWR SWITCH LOAD MGMT 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1048BUCX 54AH8732 FPF1048BUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1048BUCX Power Load Sw, -40 To 85Degc, Wlcsp-6 Rohs Compliant Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 8399787 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details