onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1005 FPF1005

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016392-FPF1005 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: FPF1005 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS0551T; XC8102AA01MR-G; XC8107BD20MR-G; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016392-FPF1005 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: FPF1005 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS0551T; XC8102AA01MR-G; XC8107BD20MR-G; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1005
FPF1005
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1005 FPF1005
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016392-FPF1005 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: FPF1005 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS0551T; XC8102AA01MR-G; XC8107BD20MR-G; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016392-FPF1005
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 50 mOhm
Family Name: FPF1005
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroFET (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS0551T; XC8102AA01MR-G; XC8107BD20MR-G;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Switch Type Onsemi - 29X6712 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Onsemi
29X6712
Power Load Switch Type Onsemi 29X6712
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi - 86K1493 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi
86K1493
High-Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi 86K1493
HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - FPF1005 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1005
PMIC - Power Distribution Switches, Load Drivers FPF1005
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1005 29X6712 FPF1005
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1005 Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details