onsemi Power Drivers - Modules - FPDB50PH60 FPDB50PH60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175128-FPDB50PH60 Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175128-FPDB50PH60 Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPDB50PH60 - 1175128-FPDB50PH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPDB50PH60
1175128-FPDB50PH60
Power Drivers - Modules - FPDB50PH60 1175128-FPDB50PH60
Manufacturer: ON Semiconductor Win Source Part Number: 1175128-FPDB50PH60 Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175128-FPDB50PH60
Type: IGBT
Voltage: 600V
Configuration: 2 Phase
Current: 30A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175128-FPDB50PH60
Product Name Power Drivers - Modules - FPDB50PH60
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8113GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
3 suppliers
 - 74HC1G126GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details