Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
ONSEMI
FPDB40PH60B -- IGBTS
onsemi
IGBTs
FPDB40PH60B
Description
Smart Power Module, Front-End Rectifier
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Smart Power Module, Front-End Rectifier
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7395002P
IGBTs
7395002P
Smart Power Module, Front-End Rectifier
Smart Power Module, Front-End Rectifier
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1661896
IGBTs
1661896
Smart Power Module, Front-End Rectifier
Smart Power Module, Front-End Rectifier
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Insulated Gate Bipolar Transistors (IGBT)
Product Number
7395002P
1661896
Product Name
IGBTs
IGBTs
Package Type
SPM27 GC
Spm27 gc
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
590A IGBT MODULE FOR ONE PHASE 400/480V
SK-H1-QOUT-D590
View Details
Rochester Electronics
IGBTs - Single - RJP30L4DPE-00#J3
RJP30L4DPE-00#J3
Specs
Package Type
SOT3
Features
IGBT
View Details
RS Components, Ltd.
IGBTs
2332428
Specs
Package Type
94 x 34 mm
Number of units in IC
2
View Details
Fuji Electric Corp. of America
Igbt, 600V, 30A, Module; Continuous Collector Current Fuji Electric
6MBP30RH-060-50
Specs
P
D
85000 milliwatts
T
J
? to 100 C (? to 212 F)
Package Type
TO-3
View Details