onsemi Power Drivers - Modules - FPDB30PH60 FPDB30PH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067362-FPDB30PH60 Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 20A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067362-FPDB30PH60 Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 20A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPDB30PH60 - 067362-FPDB30PH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPDB30PH60
067362-FPDB30PH60
Power Drivers - Modules - FPDB30PH60 067362-FPDB30PH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067362-FPDB30PH60 Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 20A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067362-FPDB30PH60
Type: IGBT
Voltage: 600V
Configuration: 2 Phase
Current: 20A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067362-FPDB30PH60
Product Name Power Drivers - Modules - FPDB30PH60
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN9550BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
LED Drivers - NCR320ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details