onsemi 600V 75A 310W IGBT Transistor FP7G75US60

Description
IGBT MODULE 600V 75A 310W EPM7 Product overview: FP7G75US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 310W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 310W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP7G75US60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MODULE 600V 75A 310W EPM7 Product overview: FP7G75US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 310W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 310W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP7G75US60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 75A 310W IGBT Transistor
297-FP7G75US60
600V 75A 310W IGBT Transistor 297-FP7G75US60
IGBT MODULE 600V 75A 310W EPM7 Product overview: FP7G75US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 310W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 310W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP7G75US60 can be used for catalog matching and distributor lookup.

IGBT MODULE 600V 75A 310W EPM7 Product overview: FP7G75US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 310W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 75A, 310W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP7G75US60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - FP7G75US60-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
FP7G75US60-ND
IGBT Modules FP7G75US60-ND
IGBT Module Half Bridge 600V 75A 310W Chassis Mount EPM7

IGBT Module Half Bridge 600V 75A 310W Chassis Mount EPM7

Buy Now Datasheet
IGBTs - Modules - FP7G75US60 - 067361-FP7G75US60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FP7G75US60
067361-FP7G75US60
IGBTs - Modules - FP7G75US60 067361-FP7G75US60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067361-FP7G75US60 Mounting: Chassis Mount Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 4.515nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: EPM7 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 310W Collector-emitter saturation voltage(Max): 2.8V @ 15V, 75A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067361-FP7G75US60
Mounting: Chassis Mount
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 4.515nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: EPM7
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 310W
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 75A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP7G75US60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP7G75US60
Discrete Semiconductor Products - Transistors - IGBTs FP7G75US60
IGBT MODULE 600V 75A 310W EPM7

IGBT MODULE 600V 75A 310W EPM7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FP7G75US60 FP7G75US60-ND 067361-FP7G75US60 FP7G75US60
Product Name 600V 75A 310W IGBT Transistor IGBT Modules IGBTs - Modules - FP7G75US60 Discrete Semiconductor Products - Transistors - IGBTs
PD 310000 milliwatts 310000 milliwatts
Unlock Full Specs
to access all available technical data