onsemi IGBT Modules FP7G50US60

Description
IGBT Module Half Bridge 600V 50A 250W Chassis Mount EPM7
Request a Quote Datasheet
Description
IGBT Module Half Bridge 600V 50A 250W Chassis Mount EPM7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP7G50US60-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
FP7G50US60-ND
IGBT Modules FP7G50US60-ND
IGBT Module Half Bridge 600V 50A 250W Chassis Mount EPM7

IGBT Module Half Bridge 600V 50A 250W Chassis Mount EPM7

Buy Now Datasheet
IGBTs - Modules - FP7G50US60 - 084644-FP7G50US60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FP7G50US60
084644-FP7G50US60
IGBTs - Modules - FP7G50US60 084644-FP7G50US60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 084644-FP7G50US60 Mounting: Chassis Mount Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 2.92nF @ 30V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: EPM7 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 250W Collector-emitter saturation voltage(Max): 2.8V @ 15V, 50A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084644-FP7G50US60
Mounting: Chassis Mount
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 2.92nF @ 30V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: EPM7
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 250W
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 50A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
297-FP7G50US60
IGBT Transistor 297-FP7G50US60
IGBT Product overview: FP7G50US60 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP7G50US60 can be used for catalog matching and distributor lookup.

IGBT Product overview: FP7G50US60 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FP7G50US60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FP7G50US60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FP7G50US60
Discrete Semiconductor Products - Transistors - IGBTs FP7G50US60
IGBT MODULE 600V 50A 250W EPM7

IGBT MODULE 600V 50A 250W EPM7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP7G50US60-ND 084644-FP7G50US60 297-FP7G50US60 FP7G50US60
Product Name IGBT Modules IGBTs - Modules - FP7G50US60 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type EPM7 SOT3; EPM7 Tube
Unlock Full Specs
to access all available technical data