onsemi No. Of Channels Onsemi FODM8801A.

Description
No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:130V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:130V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 14AC9142 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
14AC9142
No. Of Channels Onsemi 14AC9142
No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:130V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:130V; Product Range:-; Input Current:20mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 14AC9142
Product Name No. Of Channels Onsemi
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3142MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler - OLS500 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details