The FODM452 optocoupler consists of an AlGaAs LED optically coupled to a high-speed photo-transistor detector, housed in a compact 5-pin mini flat package measuring 4.1 mm by 4.4 mm with a 2.54 mm pitch. It supports a maximum working insulation voltage of 565 Vpeak, withstands 3750 VRMS isolation test voltage, and offers a current transfer ratio of 20% to 50% at 16 mA input current. Common mode transient immunity is rated at 15 kV/μs for logic high and low under specified conditions. The device operates from −40°C to 85°C, supports 260°C reflow soldering, and complies with UL 94 V-0, UL Recognized File E90700, and VDE0884 standards.
OPTOISO 3.75KV TRANSISTOR 5MFP Product overview: FODM452R1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM452R1V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM452R1V |
| Product Name | 3.75KV Bipolar Transistor |
| IC(max) | 8 milliamps |