onsemi Electronic Surplus - FODM452R1 FODM452R1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175047-FODM452R1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-Mini-Flat Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 350ns Voltage - Forward (Vf): 1.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175047-FODM452R1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-Mini-Flat Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 350ns Voltage - Forward (Vf): 1.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM452R1 - 1175047-FODM452R1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM452R1
1175047-FODM452R1
Electronic Surplus - FODM452R1 1175047-FODM452R1
Manufacturer: ON Semiconductor Win Source Part Number: 1175047-FODM452R1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-Mini-Flat Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 350ns Voltage - Forward (Vf): 1.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175047-FODM452R1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 5-Mini-Flat
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 20% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 400ns, 350ns
Voltage - Forward (Vf): 1.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175047-FODM452R1
Product Name Electronic Surplus - FODM452R1
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details