onsemi Electronic Surplus - FODM3083 FODM3083

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175046-FODM3083 Packaging: Tube Mounting Style: SMD Approvals: cUL, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175046-FODM3083 Packaging: Tube Mounting Style: SMD Approvals: cUL, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM3083 - 1175046-FODM3083 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM3083
1175046-FODM3083
Electronic Surplus - FODM3083 1175046-FODM3083
Manufacturer: ON Semiconductor Win Source Part Number: 1175046-FODM3083 Packaging: Tube Mounting Style: SMD Approvals: cUL, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175046-FODM3083
Packaging: Tube
Mounting Style: SMD
Approvals: cUL, UL
Output Type: Triac
Voltage - Off State: 800V
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA
Zero Crossing Circuit: Yes
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175046-FODM3083
Product Name Electronic Surplus - FODM3083
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243730-SI8274DB4D-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details