onsemi 3.75KV 600V Signal Isolator and Optocoupler FODM3053R2V_NF098

Description
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 600V T/R Product overview: FODM3053R2V_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3053R2V_NF09 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 600V T/R Product overview: FODM3053R2V_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3053R2V_NF09 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75KV 600V Signal Isolator and Optocoupler - 904-FODM3053R2V_NF098 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV 600V Signal Isolator and Optocoupler
904-FODM3053R2V_NF098
3.75KV 600V Signal Isolator and Optocoupler 904-FODM3053R2V_NF098
OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 600V T/R Product overview: FODM3053R2V_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3053R2V_NF09 8 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRIAC 4MFP / Optocoupler Triac AC-OUT 1-CH 600V T/R Product overview: FODM3053R2V_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3053R2V_NF098 can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 07R8564 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
07R8564
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 07R8564
OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 63W3018 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
63W3018
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 63W3018
OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-FODM3053R2V_NF098 07R8564 63W3018
Product Name 3.75KV 600V Signal Isolator and Optocoupler Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI20I12MHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Hermetic Surface Mount Wide Bandwidth Optocoupler - OLS303 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
View Details