onsemi Electronic Surplus - FODM3052 FODM3052

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175042-FODM3052 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Lighting, Power Management, Motor Drive & Control Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175042-FODM3052 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Lighting, Power Management, Motor Drive & Control Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM3052 - 1175042-FODM3052 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM3052
1175042-FODM3052
Electronic Surplus - FODM3052 1175042-FODM3052
Manufacturer: ON Semiconductor Win Source Part Number: 1175042-FODM3052 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Lighting, Power Management, Motor Drive & Control Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175042-FODM3052
Packaging: Tube
Mounting Style: SMD
Approvals: BSI, CSA, UL
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Lighting, Power Management, Motor Drive & Control
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175042-FODM3052
Product Name Electronic Surplus - FODM3052
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243607-SI8230BB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details