onsemi 3.75KV Signal Isolator and Optocoupler FODM3052_NF098

Description
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3052_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052_NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3052_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052_NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75KV Signal Isolator and Optocoupler - 904-FODM3052_NF098 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
904-FODM3052_NF098
3.75KV Signal Isolator and Optocoupler 904-FODM3052_NF098
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3052_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052_NF098 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3052_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3052_NF098 can be used for catalog matching and distributor lookup.

Supplier's Site
 - FODM3052_NF098 - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 3750V Isolation

Triac Output Optocoupler, 1-Element, 3750V Isolation

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 52M3239 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
52M3239
Optocoupler, Phototriac O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 52M3239
OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-FODM3052_NF098 FODM3052_NF098 52M3239
Product Name 3.75KV Signal Isolator and Optocoupler Optocoupler, Phototriac O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 9134806 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details