onsemi Optoisolators - Triac, SCR Output - FODM3023R4_NF098 FODM3023R4_NF098

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039431-FODM3023R4_N F098 Packaging: Reel - TR Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039431-FODM3023R4_N F098 Packaging: Reel - TR Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - FODM3023R4_NF098 - 1039431-FODM3023R4_NF098 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3023R4_NF098
1039431-FODM3023R4_NF098
Optoisolators - Triac, SCR Output - FODM3023R4_NF098 1039431-FODM3023R4_NF098
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039431-FODM3023R4_N F098 Packaging: Reel - TR Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039431-FODM3023R4_NF098
Packaging: Reel - TR
Approvals: cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 400V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/μs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.75KV Signal Isolator and Optocoupler - 904-FODM3023R4_NF098 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
904-FODM3023R4_NF098
3.75KV Signal Isolator and Optocoupler 904-FODM3023R4_NF098
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3023R4_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3023R4_NF098 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3023R4_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3023R4_NF098 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 1039431-FODM3023R4_NF098 904-FODM3023R4_NF098
Product Name Optoisolators - Triac, SCR Output - FODM3023R4_NF098 3.75KV Signal Isolator and Optocoupler
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Solid State Relays - 4990496 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8230AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details