onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3023R3

Description
OPTOISOLATOR 3.75KV TRIAC 4MFP
Description
OPTOISOLATOR 3.75KV TRIAC 4MFP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - FODM3023R3 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
FODM3023R3
Isolators - Optoisolators - Triac, SCR Output Optoisolators FODM3023R3
OPTOISOLATOR 3.75KV TRIAC 4MFP

OPTOISOLATOR 3.75KV TRIAC 4MFP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number FODM3023R3
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details