onsemi Isolators - Optoisolators - Triac, SCR Output FODM3023R2-NF098

Description
Win Source Part Number: 1059575-FODM3023R2-N F098 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH619A-X007T; SFH619A-X009T; SFH619A-X007FODM3023 R2NF098; FODM3023R2_NF098; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FODM3023R2_NF098,FOD M3023R2_NF098CT,FODM 3023R2_NF098DKR,FODM 3023R2_NF098DKR-ND,F ODM3023R2-NF098TR,FO DM3023R2_NF098CT-ND, FODM3023R2-NF098DKR, FODM3023R2-NF098CT,F ODM3023R2_NF098TR,FO DM3023R2_NF098-ND,FO DM3023R2_NF098TR-ND Base Product Number: FODM30 Approval Agency: cUR, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1059575-FODM3023R2-N F098 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH619A-X007T; SFH619A-X009T; SFH619A-X007FODM3023 R2NF098; FODM3023R2_NF098; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FODM3023R2_NF098,FOD M3023R2_NF098CT,FODM 3023R2_NF098DKR,FODM 3023R2_NF098DKR-ND,F ODM3023R2-NF098TR,FO DM3023R2_NF098CT-ND, FODM3023R2-NF098DKR, FODM3023R2-NF098CT,F ODM3023R2_NF098TR,FO DM3023R2_NF098-ND,FO DM3023R2_NF098TR-ND Base Product Number: FODM30 Approval Agency: cUR, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1059575-FODM3023R2-NF098 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1059575-FODM3023R2-NF098
Isolators - Optoisolators - Triac, SCR Output 1059575-FODM3023R2-NF098
Win Source Part Number: 1059575-FODM3023R2-N F098 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 70 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/µs (Typ) Current - LED Trigger (Ift) (Max): 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): SFH619A-X007T; SFH619A-X009T; SFH619A-X007FODM3023 R2NF098; FODM3023R2_NF098; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FODM3023R2_NF098,FOD M3023R2_NF098CT,FODM 3023R2_NF098DKR,FODM 3023R2_NF098DKR-ND,F ODM3023R2-NF098TR,FO DM3023R2_NF098CT-ND, FODM3023R2-NF098DKR, FODM3023R2-NF098CT,F ODM3023R2_NF098TR,FO DM3023R2_NF098-ND,FO DM3023R2_NF098TR-ND Base Product Number: FODM30 Approval Agency: cUR, UR

Win Source Part Number: 1059575-FODM3023R2-NF098
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 70 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/µs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): SFH619A-X007T; SFH619A-X009T; SFH619A-X007FODM3023R2NF098; FODM3023R2_NF098;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FODM3023R2_NF098,FODM3023R2_NF098CT,FODM3023R2_NF098DKR,FODM3023R2_NF098DKR-ND,FODM3023R2-NF098TR,FODM3023R2_NF098CT-ND,FODM3023R2-NF098DKR,FODM3023R2-NF098CT,FODM3023R2_NF098TR,FODM3023R2_NF098-ND,FODM3023R2_NF098TR-ND
Base Product Number: FODM30
Approval Agency: cUR, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1059575-FODM3023R2-NF098
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details