onsemi 3.75KV Signal Isolator and Optocoupler FODM3022_NF098

Description
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3022_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3022_NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3022_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3022_NF098 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75KV Signal Isolator and Optocoupler - 904-FODM3022_NF098 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
904-FODM3022_NF098
3.75KV Signal Isolator and Optocoupler 904-FODM3022_NF098
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3022_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3022_NF098 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3022_NF098 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3022_NF098 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Triac, SCR Output - FODM3022_NF098 - 1039425-FODM3022_NF098 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3022_NF098
1039425-FODM3022_NF098
Optoisolators - Triac, SCR Output - FODM3022_NF098 1039425-FODM3022_NF098
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039425-FODM3022_NF0 98 Packaging: Tube/Rail Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 10mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039425-FODM3022_NF098
Packaging: Tube/Rail
Approvals: cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 400V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/μs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 904-FODM3022_NF098 1039425-FODM3022_NF098
Product Name 3.75KV Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - FODM3022_NF098
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BD-AS3-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-2EDR3148XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details