onsemi Electronic Surplus - FODM3021 FODM3021

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175037-FODM3021 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 400V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 10V/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TLP160G(TPL.U.F); FODM3021R3_Q; FODM3022; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175037-FODM3021 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 400V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 10V/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TLP160G(TPL.U.F); FODM3021R3_Q; FODM3022; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM3021 - 1175037-FODM3021 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM3021
1175037-FODM3021
Electronic Surplus - FODM3021 1175037-FODM3021
Manufacturer: ON Semiconductor Win Source Part Number: 1175037-FODM3021 Packaging: Tube Mounting Style: SMD Approvals: BSI, CSA, UL Output Type: Triac Voltage - Off State: 400V Voltage - Isolation: 3750Vrms Current - Hold (Ih): 300μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 4-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - On State (It (RMS)) (Maximum): 70mA Static dV/dt (Minimum): 10V/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TLP160G(TPL.U.F); FODM3021R3_Q; FODM3022; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175037-FODM3021
Packaging: Tube
Mounting Style: SMD
Approvals: BSI, CSA, UL
Output Type: Triac
Voltage - Off State: 400V
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 4-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 10V/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): TLP160G(TPL.U.F); FODM3021R3_Q; FODM3022;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175037-FODM3021
Product Name Electronic Surplus - FODM3021
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Digital Isolators - 1243999-SI8382PS-IU - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details