The FODM2705V is a 4-pin full pitch mini-flat package optocoupler with dual inverse-parallel infrared LEDs for AC input operation. It has ≥5 mm creepage and clearance, a 565 V peak working insulation voltage, and complies with UL1577 (3,750 VAC RMS for 1 minute) and DIN-EN/IEC60747-5-5.
4-Pin Full Pitch Mini-Flat Package Phototransistor Optocouplers, MFP 4L, 3000-BOX Product overview: FODM2705V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM2705V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM2705V |
| Product Name | Bipolar Transistor |
| IC(max) | 80 milliamps |