onsemi Electronic Surplus - FODM2705 FODM2705

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175033-FODM2705 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 110°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.4V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175033-FODM2705 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 110°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.4V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM2705 - 1175033-FODM2705 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM2705
1175033-FODM2705
Electronic Surplus - FODM2705 1175033-FODM2705
Manufacturer: ON Semiconductor Win Source Part Number: 1175033-FODM2705 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 80mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 110°C Maximum Output Voltage: 40V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 300% at 5mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.4V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175033-FODM2705
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 80mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 110°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 300% at 5mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.4V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175033-FODM2705
Product Name Electronic Surplus - FODM2705
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243561-SI8232BD-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details