The FODM217 series is a single-channel, AC/DC sensing input phototransistor optocoupler in a half-pitch mini-flat 4-pin package measuring 2.5 mm by 4.4 mm with a 1.27 mm lead pitch. It features a current transfer ratio of 300% to 600% at I_F = 5 mA and V_CE = 5 V for the FODM217D variant. The device has a 565 V peak working insulation voltage, complies with UL1577 and DIN EN/IEC60747-5-5, and provides 3750 VAC RMS isolation for one minute. It supports operation from -55°C to +110°C and is suitable for reflow soldering at 260°C. Typical applications include DC-DC converters, ground loop isolation, and power supplies.
Single Channel, DC Sensing Input, Phototransistor Optocoupler In Half-Pitch Mini-Flat 4-Pin Package, 3000-TUBE Product overview: FODM217DV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM217DV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM217DV |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |