onsemi Electronic Surplus - FODM124R2V FODM124R2V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175031-FODM124R2V Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: FODM124 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 1200% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-357T-X-G; PC367N1T; PC367N; Introduction Date: March 15, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175031-FODM124R2V Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: FODM124 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 1200% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-357T-X-G; PC367N1T; PC367N; Introduction Date: March 15, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM124R2V - 1175031-FODM124R2V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM124R2V
1175031-FODM124R2V
Electronic Surplus - FODM124R2V 1175031-FODM124R2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175031-FODM124R2V Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V (Maximum) Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Family Name: FODM124 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 100% @ 1mA Current Transfer Ratio (Maximum): 1200% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-357T-X-G; PC367N1T; PC367N; Introduction Date: March 15, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175031-FODM124R2V
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V (Maximum)
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: FODM124
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 1mA
Current Transfer Ratio (Maximum): 1200% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): LTV-357T-X-G; PC367N1T; PC367N;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175031-FODM124R2V
Product Name Electronic Surplus - FODM124R2V
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 1244187-SI8380PF-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details