onsemi Optoisolators - Transistor, Photovoltaic Output - FODM121FR2 FODM121FR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872173-FODM121FR2 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FODM12 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872173-FODM121FR2 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FODM12 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM121FR2 - 872173-FODM121FR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM121FR2
872173-FODM121FR2
Optoisolators - Transistor, Photovoltaic Output - FODM121FR2 872173-FODM121FR2
Manufacturer: ON Semiconductor Win Source Part Number: 872173-FODM121FR2 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FODM12 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872173-FODM121FR2
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FODM12
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 872173-FODM121FR2
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM121FR2
Mounting Option Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
3 suppliers
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details