The FODB102 is a single-channel microcoupler in a surface-mount BGA package with a maximum mounted height of 1.20mm and dimensions of 3.50mm × 2.50mm. It contains an AlGaAs infrared LED driving a silicon phototransistor, offering a minimum current transfer ratio of 150% at I_F = 1.0mA and V_CE = 0.4V, and supports data rates up to 120kbit/s (NRZ). It features a 2500Vrms steady-state isolation voltage, 0.45mm minimum isolation distance, and 2mm minimum creepage distance. The device operates from -40°C to +125°C, is rated for Pb-free reflow up to 260°C, and meets UL and VDE 0884 safety standards.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin BGA T/R Product overview: FODB102V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include transistor, BJT, switching, amplification, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB102V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODB102V |
| Product Name | BGA Bipolar Transistor |
| IC(max) | 50 milliamps |