The FODB100 is a single-channel microcoupler™ optocoupler in a ball grid array (BGA) package with a maximum mounted height of 1.20mm and dimensions of 3.50mm × 2.50mm. It features a 2500V RMS steady-state isolation voltage, 75V collector-emitter breakdown voltage, and 50mA maximum continuous collector current. The device operates from -40°C to +125°C, supports data rates up to 120kbit/s (NRZ), and meets UL and VDE 0884 safety approvals. It includes an AlGaAs infrared LED driving a silicon phototransistor, with a minimum current transfer ratio of 100% at IF = 1mA and VCE = 5V. The package is compliant with Pb-free reflow soldering up to 260°C and has a minimum creepage distance of 2mm and isolation distance of 0.45mm.
Optocoupler 2.5kV Transistor BGA 75V 50mA SM Product overview: FODB100 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 75V, 50mA, BGA. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 75V, 50mA, BGA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODB100 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODB100 |
| Product Name | 2.5kV 75V 50mA BGA Bipolar Transistor |
| IC(max) | 50 milliamps |