onsemi Isolators - Isolators - Gate Drivers FOD8480R2

Description
Win Source Part Number: 958621-FOD8480R2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5mA, 2.5mA Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 15ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Pulse Width Distortion (Max): 250ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8480 Approval Agency: IEC/EN/DIN, UL
Request a Quote Datasheet
Description
Win Source Part Number: 958621-FOD8480R2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5mA, 2.5mA Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 15ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Pulse Width Distortion (Max): 250ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8480 Approval Agency: IEC/EN/DIN, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 958621-FOD8480R2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
958621-FOD8480R2
Isolators - Isolators - Gate Drivers 958621-FOD8480R2
Win Source Part Number: 958621-FOD8480R2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5mA, 2.5mA Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 15ns, 10ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Pulse Width Distortion (Max): 250ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 4.5V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8480 Approval Agency: IEC/EN/DIN, UL

Win Source Part Number: 958621-FOD8480R2
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2.5mA, 2.5mA
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 15ns, 10ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Pulse Width Distortion (Max): 250ns
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 4.5V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD8480
Approval Agency: IEC/EN/DIN, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 958621-FOD8480R2
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Isolators - Gate Drivers - 1243608-SI8231AB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details