ONSEMI
FOD8480 -- ISOLATORS - GATE DRIVERS
onsemi
Isolators - Gate Drivers
FOD8480
Description
IPM DRIVER 10MB
Description
IPM DRIVER 10MB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
FOD8480 |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 100 C (-40 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
638 nm (6380 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
6-DIP (0.400\", 10.16mm)
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details