onsemi Isolators - Gate Drivers - FOD8343TV FOD8343TV

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919231-FOD8343TV Operating Temperature Range: -40°C ~ 100°C Features: 4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD8343 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919231-FOD8343TV Operating Temperature Range: -40°C ~ 100°C Features: 4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD8343 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8343TV - 919231-FOD8343TV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8343TV
919231-FOD8343TV
Isolators - Gate Drivers - FOD8343TV 919231-FOD8343TV
Manufacturer: ON Semiconductor Win Source Part Number: 919231-FOD8343TV Operating Temperature Range: -40°C ~ 100°C Features: 4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD8343 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 919231-FOD8343TV
Operating Temperature Range: -40°C ~ 100°C
Features: 4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: FOD8343
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919231-FOD8343TV
Product Name Isolators - Gate Drivers - FOD8343TV
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8232BB-B-IS1 - 894827-SI8232BB-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details