onsemi Isolators - Isolators - Gate Drivers FOD8343TR2

Description
Win Source Part Number: 1215543-FOD8343TR2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 4A Pulse Width Distortion (Max): 65ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8343 Approval Agency: UR
Request a Quote Datasheet
Description
Win Source Part Number: 1215543-FOD8343TR2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 4A Pulse Width Distortion (Max): 65ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8343 Approval Agency: UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1215543-FOD8343TR2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1215543-FOD8343TR2
Isolators - Isolators - Gate Drivers 1215543-FOD8343TR2
Win Source Part Number: 1215543-FOD8343TR2 Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 210ns, 210ns Current - Peak Output: 4A Pulse Width Distortion (Max): 65ns Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8343 Approval Agency: UR

Win Source Part Number: 1215543-FOD8343TR2
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 38ns, 24ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 210ns, 210ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 65ns
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD8343
Approval Agency: UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1215543-FOD8343TR2
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
2-channel backpanel without cold junction compensation sensor - 8BP02-1 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details