onsemi Isolators - Gate Drivers - FOD8342T FOD8342T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919230-FOD8342T Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD8342 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8342T-ND, FOD8342TOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919230-FOD8342T Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD8342 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8342T-ND, FOD8342TOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8342T - 919230-FOD8342T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8342T
919230-FOD8342T
Isolators - Gate Drivers - FOD8342T 919230-FOD8342T
Manufacturer: ON Semiconductor Win Source Part Number: 919230-FOD8342T Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD8342 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8342T-ND, FOD8342TOS

Manufacturer: ON Semiconductor
Win Source Part Number: 919230-FOD8342T
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 6-SOP
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: FOD8342
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8342T-ND, FOD8342TOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919230-FOD8342T
Product Name Isolators - Gate Drivers - FOD8342T
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
SCM5B49 Voltage Output Module - SCM5B49-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details