The FOD8342R2 is a 3.0 A peak output current gate drive optocoupler in a stretched body SOP 6-pin package, designed for fast-switching control of IGBTs and MOSFETs in motor drives and power systems. It features 8 mm creepage and clearance distance, 5,000 Vrms isolation for 1 minute per UL1577, and 1,140 Vpeak working insulation voltage per DIN EN/IEC60747-5-5. The device operates over a temperature range of -40°C to 100°C, supports a 10 V to 30 V supply voltage, and achieves a minimum common mode transient immunity of 20 kV/μs. The part is packaged in tape and reel for automated assembly.
Logic Output Optocouplers 3.0A, HighSpeed Gate Drive Optocoupler Product overview: FOD8342R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0A, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD8342R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD8342R2 |
| Product Name | 3.0A Bipolar Transistor |
| Package Type | Reel |