onsemi Isolators - Gate Drivers - FOD8334 FOD8334

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919229-FOD8334 Operating Temperature Range: -40°C ~ 100°C Features: 4A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD833 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919229-FOD8334 Operating Temperature Range: -40°C ~ 100°C Features: 4A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD833 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8334 - 919229-FOD8334 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8334
919229-FOD8334
Isolators - Gate Drivers - FOD8334 919229-FOD8334
Manufacturer: ON Semiconductor Win Source Part Number: 919229-FOD8334 Operating Temperature Range: -40°C ~ 100°C Features: 4A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD833 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919229-FOD8334
Operating Temperature Range: -40°C ~ 100°C
Features: 4A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: FOD833
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919229-FOD8334
Product Name Isolators - Gate Drivers - FOD8334
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8261BAC-C-ISR - 933683-SI8261BAC-C-ISR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details