onsemi Isolators - Isolators - Gate Drivers FOD8333R2V

Description
Win Source Part Number: 1356635-FOD8333R2V Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: FOD8333 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Current - Output High, Low: 2.5A, 2.5A Approval Agency: IEC/EN/DIN, UL Voltage - Isolation: 4243Vrms Rise / Fall Time (Typ): 50ns, 50ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 3A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Pulse Width Distortion (Max): 100ns Voltage - Output Supply: 3V ~ 15V
Request a Quote Datasheet
Description
Win Source Part Number: 1356635-FOD8333R2V Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: FOD8333 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Current - Output High, Low: 2.5A, 2.5A Approval Agency: IEC/EN/DIN, UL Voltage - Isolation: 4243Vrms Rise / Fall Time (Typ): 50ns, 50ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 3A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Pulse Width Distortion (Max): 100ns Voltage - Output Supply: 3V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1356635-FOD8333R2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1356635-FOD8333R2V
Isolators - Isolators - Gate Drivers 1356635-FOD8333R2V
Win Source Part Number: 1356635-FOD8333R2V Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Base Product Number: FOD8333 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 1 Current - Output High, Low: 2.5A, 2.5A Approval Agency: IEC/EN/DIN, UL Voltage - Isolation: 4243Vrms Rise / Fall Time (Typ): 50ns, 50ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 3A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Pulse Width Distortion (Max): 100ns Voltage - Output Supply: 3V ~ 15V

Win Source Part Number: 1356635-FOD8333R2V
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Base Product Number: FOD8333
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 1
Current - Output High, Low: 2.5A, 2.5A
Approval Agency: IEC/EN/DIN, UL
Voltage - Isolation: 4243Vrms
Rise / Fall Time (Typ): 50ns, 50ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 3A
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Pulse Width Distortion (Max): 100ns
Voltage - Output Supply: 3V ~ 15V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FOD8333R2V
Isolators - Isolators - Gate Drivers FOD8333R2V
OPTOISO 4.243KV 1CH GT DVR 16SO

OPTOISO 4.243KV 1CH GT DVR 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number 1356635-FOD8333R2V FOD8333R2V
Product Name Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 15 volts
Rise Time 50 ns
Fall Time 50 ns
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Dual 2.5KV Gate Driver IC - 906-SI8231BB-B-IS1 - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
LED Drivers - APM80950KNBATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Buck
Output Voltage 5 volts
View Details
 - 74AHC541D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details