onsemi Isolators - Gate Drivers - FOD8333R2 FOD8333R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919228-FOD8333R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FOD8333 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FOD8333R2DKR, FOD8333R2CT, FOD8333R2TR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919228-FOD8333R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FOD8333 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FOD8333R2DKR, FOD8333R2CT, FOD8333R2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8333R2 - 919228-FOD8333R2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8333R2
919228-FOD8333R2
Isolators - Gate Drivers - FOD8333R2 919228-FOD8333R2
Manufacturer: ON Semiconductor Win Source Part Number: 919228-FOD8333R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FOD8333 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FOD8333R2DKR, FOD8333R2CT, FOD8333R2TR

Manufacturer: ON Semiconductor
Win Source Part Number: 919228-FOD8333R2
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8333
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FOD8333R2DKR, FOD8333R2CT, FOD8333R2TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919228-FOD8333R2
Product Name Isolators - Gate Drivers - FOD8333R2
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 993828-SI8235BB-C-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details