onsemi Isolators - Gate Drivers - FOD8333 FOD8333

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919227-FOD8333 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD833 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919227-FOD8333 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD833 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8333 - 919227-FOD8333 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8333
919227-FOD8333
Isolators - Gate Drivers - FOD8333 919227-FOD8333
Manufacturer: ON Semiconductor Win Source Part Number: 919227-FOD8333 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: FOD833 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 919227-FOD8333
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: FOD833
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919227-FOD8333
Product Name Isolators - Gate Drivers - FOD8333
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details