onsemi Isolators - Isolators - Gate Drivers FOD8332

Description
Win Source Part Number: 1059565-FOD8332 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 4243Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): TLP5214(TP,E; TLP290-4(GB-TP,E); TCMT4606; TLP291-4(GB-TP,E); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD833 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1059565-FOD8332 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 4243Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): TLP5214(TP,E; TLP290-4(GB-TP,E); TCMT4606; TLP291-4(GB-TP,E); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD833 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1059565-FOD8332 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1059565-FOD8332
Isolators - Isolators - Gate Drivers 1059565-FOD8332
Win Source Part Number: 1059565-FOD8332 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 4243Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): TLP5214(TP,E; TLP290-4(GB-TP,E); TCMT4606; TLP291-4(GB-TP,E); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD833 Approval Agency: UL

Win Source Part Number: 1059565-FOD8332
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 4243Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Current - Peak Output: 3A
Pulse Width Distortion (Max): 100ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): TLP5214(TP,E; TLP290-4(GB-TP,E); TCMT4606; TLP291-4(GB-TP,E);
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 3V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD833
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1059565-FOD8332
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details