onsemi Isolators - Gate Drivers - FOD8321R2V FOD8321R2V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919226-FOD8321R2V Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: 6-SOIC (0.346", 8.80mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8321 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8321R2VDKR, FOD8321R2VTR, FOD8321R2V-ND, FOD8321R2VCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919226-FOD8321R2V Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: 6-SOIC (0.346", 8.80mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8321 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8321R2VDKR, FOD8321R2VTR, FOD8321R2V-ND, FOD8321R2VCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8321R2V - 919226-FOD8321R2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8321R2V
919226-FOD8321R2V
Isolators - Gate Drivers - FOD8321R2V 919226-FOD8321R2V
Manufacturer: ON Semiconductor Win Source Part Number: 919226-FOD8321R2V Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP Package: 6-SOIC (0.346", 8.80mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8321 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8321R2VDKR, FOD8321R2VTR, FOD8321R2V-ND, FOD8321R2VCT

Manufacturer: ON Semiconductor
Win Source Part Number: 919226-FOD8321R2V
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 5-SOP
Package: 6-SOIC (0.346", 8.80mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8321
Categories: Isolators
Case / Package: 5-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8321R2VDKR, FOD8321R2VTR, FOD8321R2V-ND, FOD8321R2VCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919226-FOD8321R2V
Product Name Isolators - Gate Drivers - FOD8321R2V
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B39 Current Output Module - 8B39-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details