onsemi Isolators - Isolators - Gate Drivers FOD8320R2V

Description
Win Source Part Number: 1337836-FOD8320R2V Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Technology: Optical Coupling Current - Output High, Low: 2A, 2A Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.362", 9.20mm Width) , 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 16V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8320 Approval Agency: IEC/EN/DIN, UL Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1337836-FOD8320R2V Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Technology: Optical Coupling Current - Output High, Low: 2A, 2A Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.362", 9.20mm Width) , 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 16V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8320 Approval Agency: IEC/EN/DIN, UL Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1337836-FOD8320R2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1337836-FOD8320R2V
Isolators - Isolators - Gate Drivers 1337836-FOD8320R2V
Win Source Part Number: 1337836-FOD8320R2V Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Technology: Optical Coupling Current - Output High, Low: 2A, 2A Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 3A Pulse Width Distortion (Max): 100ns Mounting Type: Surface Mount Package / Case: 6-SOIC (0.362", 9.20mm Width) , 5 Leads Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 16V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Base Product Number: FOD8320 Approval Agency: IEC/EN/DIN, UL Voltage - Forward (Vf) (Typ): 1.5V Current - DC Forward (If) (Max): 25 mA

Win Source Part Number: 1337836-FOD8320R2V
Category: Isolators - Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Rise / Fall Time (Typ): 60ns, 60ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 400ns, 400ns
Current - Peak Output: 3A
Pulse Width Distortion (Max): 100ns
Mounting Type: Surface Mount
Package / Case: 6-SOIC (0.362", 9.20mm Width) , 5 Leads
Supplier Device Package: 5-SOP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 16V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Base Product Number: FOD8320
Approval Agency: IEC/EN/DIN, UL
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 25 mA

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FOD8320R2V
Isolators - Isolators - Gate Drivers FOD8320R2V
OPTOISO 5KV 1CH GATE DVR 5SOP

OPTOISO 5KV 1CH GATE DVR 5SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number 1337836-FOD8320R2V FOD8320R2V
Product Name Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Rise Time 60 ns
Fall Time 60 ns
Propagation Delay 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 906-1EDI20H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details