onsemi Isolators - Gate Drivers - FOD8318 FOD8318

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175019-FOD8318 Packaging: Tube Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175019-FOD8318 Packaging: Tube Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8318 - 1175019-FOD8318 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8318
1175019-FOD8318
Isolators - Gate Drivers - FOD8318 1175019-FOD8318
Manufacturer: ON Semiconductor Win Source Part Number: 1175019-FOD8318 Packaging: Tube Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175019-FOD8318
Packaging: Tube
Mounting Style: SMD
Approvals: UL
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 4243Vrms
Current - Peak Output: 3A
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 34ns, 34ns
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175019-FOD8318
Product Name Isolators - Gate Drivers - FOD8318
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details