The FOD8316R2 is a 2.5 A output current IGBT drive optocoupler with desaturation detection and isolated fault sensing, housed in a 16-pin small-outline plastic package (SOIC16 W, CASE 751EN) with 8 mm creepage and clearance. It features a rail-to-rail output stage, 35 kV/μs minimum common-mode transient immunity, and operates over a temperature range of -40°C to 100°C. The device meets UL1577 (4,243 Vₒₐ for 1 minute) and DIN EN/IEC 60747-5-5 safety standards with a 1,414 Vₑₐ working insulation voltage and 8,000 Vₑₐ transient isolation rating. It supports 3.3 V / 5 V CMOS/TTL compatible inputs and includes under-voltage lockout and automatic fault reset.
MOSFET Output Optocouplers 2.5A Out IGBT Drive Optocoupler Product overview: FOD8316R2 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-FOD8316R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-FOD8316R2 |
| Product Name | 2.5A MOSFET Transistor |
| PD | 100 milliwatts |